DLA - SMD-5962-90882
MICROCIRCUIT, LINEAR, LOW NOISE PRECISION, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 19 January 1993 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) Levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLC2201M Low-noise precision single operational amplifier 02 TLC2202M Low noise precision dual operational amplifier
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-l835 and as follows:
Outline letter Descriptive designator Terminals Package style G MACY1 -X8 8 Can P GDIP1-T8 or CDIP2-T8 8 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Positive supply voltage (+VDD) 2/ . . . . . . . . . . . . . . . . . . . +8 V dc Negative supply voltage (−VDD) 2/ . . . . . . . . . . . . . . . . . . . −8 V dc Differential input voltage 3/ . . . . . . . . . . . . . . . . . . . . ±16 V dc Input voltage range, (VI) (any input) 2/ . . . . . . . . . . . . . . . ±8 V dc Input current, (II) (each input . . . . . . . . . . . . . . . . . . . . ±5 mA Output current (IO) . . . . . . . . . . . . . . . . . . . . . . . . . . ±50 mA Duration of short circuit current at (or below) +25°C 4/ . . . . . . . Unlimited Case temperature for 60 seconds: Case 2 . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . +260°C Lead temperature soldering, 1.6 mm (1/16 inch) from case for 60 seconds: Cases G and P . . . . . . . . . . . . . . . . . . . . . . . . . . . +300°C Power dissipation (TA ≤ +25°C): Case G 5/ . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 650 mW Case P 5/ . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 1050 mW Case 2 5/ . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . 1375 mW Thermal resistance, junction-to-case (θJC) . . . . . . . . . . . . . . See MIL-STD-1835
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History