JSA - JIS Z 3021

Welding and allied processes - Symbolic representation

inactive
Buy Now
Organization: JSA
Publication Date: 23 March 2010
Status: inactive
Page Count: 35
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Welding, brazing and soldering in general): 25.160.01
ICS Code (Mechanical engineering drawings): 01.100.20
scope:

This Standard specifies the symbolic representation of welding, and the indication methods thereof.

NOTE : The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 2553 : 1992 Welded, brazed and soldered joints-Symbolic representation on drawings (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

September 20, 2016
Welding and allied processes - Symbolic representation
This Standard defines the rules to be applied for symbolic representation of welding on technical drawings according to System B. NOTE: The International Standard corresponding to this Standard and...
JIS Z 3021
March 23, 2010
Welding and allied processes - Symbolic representation
This Standard specifies the symbolic representation of welding, and the indication methods thereof. NOTE : The International Standard corresponding to this Standard and the symbol of degree of...
November 20, 2000
Symbolic Representation of Welds
A description is not available for this item.
January 1, 1987
Symbolic Representation of Welds
A description is not available for this item.

References

Advertisement