ATIS 0800033

A-POD (ATIS-Point Of Deployment): An IPTV Separable Security Interface Specification

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 January 2011
Status: active
Page Count: 91
scope:

This ATIS-Point Of Deployment (A-POD) Card, an IPTV Separable Security Implementation specification, is an extension to the CableCARD™ standards to support IP while being agnostic to layer-1 and layer-2 transports. The A-POD specification is not the only possible implementation of a Separable Security Element (SSE) within ATIS IIF standards, or for IPTV in general.

The intent of this specification is to be backwards-compatible with existing Uni-Directional Cable Receivers (UDCR) and Consumer Electronic (CE) devices. The time restraint and requirement for backwards-compatibility have limited the technological choices selected in this specification.

• Sections 1 through 4 include the general requirements for the A-POD-Host interface, A-POD Card, and A-POD Host Device (APHD).

• Appendix A: A-POD Interface Specification.

This section duplicates the table of contents as the CableCARD™ Interface 2.0 Specification [CCIF2.0]. This section includes the additions and deletions as required for the A-POD Interface Specification.

• Appendix B: A-POD Copy Protection Specification.

This section duplicates the table of contents as the CableCARD™ Copy Protection 2.0 Specification [CCCP2.0]. This section includes the additions and deletions as required for the A-POD Copy Protection Specification.

• Appendix C: ATIS Host Device Core Functional Requirements.

This section duplicates the table of contents as the OpenCable Host Device 2.1 Core Functional Requirements [OCHD2.1]. This section includes the additions and deletions as required for the ATIS Host Device Core Functional Requirements.

Purpose

The A-POD Card will extend the existing Host-POD Interface to provide for IP flows that are agnostic to the network technology of the service/network provider and support both control and video-bearer traffic over IP. The A-POD Card solution provides the consumer the freedom of choice with regard to what equipment they wish to lawfully attach to the provider's network.

Document History

ATIS 0800033
January 1, 2011
A-POD (ATIS-Point Of Deployment): An IPTV Separable Security Interface Specification
This ATIS-Point Of Deployment (A-POD) Card, an IPTV Separable Security Implementation specification, is an extension to the CableCARD™ standards to support IP while being agnostic to layer-1 and...
May 1, 2009
A-POD (ATIS-Point of Deployment): An IPTV Separable Security Interface Specification
This ATIS-Point Of Deployment (A-POD) Card, an IPTV Separable Security Implementation specification, is an extension to the CableCARD™ standards to support IP while being agnostic to layer-1 and...

References

Advertisement