API STD 1

SPECIFICATION FOR OIL-FIELD BELTING

inactive
Buy Now
Organization: API
Publication Date: 1 January 1952
Status: inactive
Page Count: 46
scope:

This standard covers belting for oil-country use of the following types: leather -belting, impregnated stitched cotton fabric belting, solid woven hair belting, solid woven cotton belting, balata belting, rubber belting, endless rubber cord belting, and regular and premium quality V-belts. Included are requirements on tensile strength, elongation, general construction, testing, and marking, for the seven classes of :flat belting and dimensional and marking requirements on V-belts. This standard covers also dimensional and marking requirements on V-belt sheaves. Recommended practices for care and use of oil field belting, for power application of V-belts, and for rating of V-belt and :flat belt drives for !beam pumping of individual wells by the peak tight-side tension method are appended.

Nothing contained in this specification is to be construed as granting any right, by implication or otherwise, for manufacture, sale, or use in connection with any method, apparatus. or product covered by letters patent, nor as insuring anyone against liability for infringement of letters patent.

Document History

March 1, 1957
SPECIFICATION FOR OIL-FIELD BELTING
1. This standard covers belting for oil-counter use of the following types: standard and premium quality V-belts, dimensional and marking requirements on V-belt sheaves; seven classifications of flat...
API STD 1
January 1, 1952
SPECIFICATION FOR OIL-FIELD BELTING
This standard covers belting for oil-country use of the following types: leather -belting, impregnated stitched cotton fabric belting, solid woven hair belting, solid woven cotton belting, balata...
September 1, 1947
STANDARD ON OIL FIELD BELTING
FOREWORD This supplement covers changes for API Std 1 (Tenth Edition): Specification for Oil-Field Belting, as adopted by the Committee on Standardization of Oil-Field Belting at the 1948 meeting...
September 1, 1940
API BELTING SPECIFICATION
FOREWORD (a) This specification was prepared by the API Committee on the Standardization of Belting for Oil Country Purposes. (b) This specification covers, among other items, the tensile strength,...
September 1, 1927
BELTING SPECIFICATIONS
FOREWORD These specifications were prepared by the Special A.P.I.Committee on the Standardization of Belting for Oil country Purposes, Specifications on Leathr, stitiched Cotton Fabric,...
Advertisement