DIN EN ISO 19879

Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO 19879:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2011
Status: active
Page Count: 28
ICS Code (Piping and couplings): 23.100.40
scope:

This International Standard specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid power applications. This International Standard does not apply to the testing of hydraulic quick-action couplings, which is covered by ISO 7241-2.

Tests outlined in this International Standard are independent of each other and document the method to follow for each test. See the appropriate component International Standard for which tests to conduct and for performance criteria.

For qualification of the connector, the minimum number of samples specified in this International Standard is tested, unless otherwise specified in the relevant connector standard or as agreed upon by the manufacturer and the user.

Document History

June 1, 2021
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO 19879:2021)
A description is not available for this item.
April 1, 2019
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO/DIS 19879:2019); German and English version prEN ISO 19879:2019
A description is not available for this item.
DIN EN ISO 19879
January 1, 2011
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO 19879:2010)
This International Standard specifies uniform methods for the testing and performance evaluation of metallic tube connections, stud ends for ports and flange connections for use in hydraulic fluid...
October 1, 2005
Metallic tube connections for fluid power and general use - Test methods for hydraulic fluid power connections (ISO 19879:2005)
A description is not available for this item.

References

Advertisement