AWS - D1.5/D1.5M:2015
Bridge Welding Code
| Organization: | AWS |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 504 |
| ICS Code (Bridge construction): | 93.040 |
| ICS Code (Steel structures): | 91.080.13 |
| ICS Code (Welded joints and welds): | 25.160.40 |
| ISBN (print): | 978-0-87171-865-5 |
scope:
1.1.1 This code covers welding fabrication requirements applicable to welded highway bridges. The code is applicable to both shop and field fabrication of steel bridges and bridge components. The code is to be used in conjunction with the AASHTO Standard Specification for Highway Bridges or the AASHTO LRFD Bridge Design Specifications. The code is not intended to be used for the following:(1) Steels with a minimum specified yield strength greater than 690 MPa [100 ksi](2) Pressure vessels or pressure piping(3) Base metals other than carbon or low-alloy steels(4) Structures composed of structural tubing Fabrication of structures or components not specifically addressed by this code shall be performed in conformance with the special provisions of the contract or in conformance with the written directives of the Engineer who may choose to reference an alternate applicable weldingstandard.1.1.
abstract:
This code covers the welding requirements for AASHTO welded highway bridges made from carbon and low-alloy constructional steels. This 2015 edition contains dimensions in metric SI Units and U.S.... View More
Document History