AWS - A5.17/A5.17M:R2007

Carbon Steel Electrodes and Fluxes for Submerged Arc Welding, Specification for

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2007
Status: inactive
Page Count: 46
ICS Code (Welding consumables): 25.160.20
ISBN (print): 0-87171-530-9
scope:

This specification prescribes requirements for the classification of carbon steel electrodes (both solid and composite) and fluxes for submerged arc welding. This document is the first of the A5.17 specifications which is a combined specification providing for classification utilizing a system based upon U.S. Customary Units, or utilizing a system based upon the International System of Units (SI). The measurements are not exact equivalents; therefore, each system must be used independently of the other, without combining values in any way. In selecting rational metric units, ANSI/AWS A1.1, Metric Practice Guide for the Welding Industry, is used where suitable. Tables and Figures make use of both US Customary Units and SI Units which, with the application of the specified tolerances, provides for interchangeability of products in both U.S. Customary and SI Units. (1) Paragraphs, tables and figures which carry the suffix letter "U" are applicable only to those products classified to the system based upon U.S. Customary Units under the A5.17 specification. (2) Paragraphs, tables and figures which carry the suffix letter "M" are applicable only to those products classified to the system based upon the International System of Units (SI), under the A5.17M specification. (3) Paragraphs, tables and figures which do not have either the suffix letter "U" or the suffix letter "M" are applicable to those products classified under either the U.S. Customary Units System or the International System of Units (SI).

abstract:

This specification provides requirements for the classification of solid and composite carbon steel electrodes and fluxes for submerged arc welding. Electrode classification is based on chemical... View More

Document History

A5.17/A5.17M:R2007
January 1, 2007
Carbon Steel Electrodes and Fluxes for Submerged Arc Welding, Specification for
This specification prescribes requirements for the classification of carbon steel electrodes (both solid and composite) and fluxes for submerged arc welding. This document is the first of the A5.17...

References

Advertisement