AWS - B2.1-1-203R2007

Standard Welding Procedure Specification(WPS) for; Shielded Metal Arc Welding of Carbon Steel(M-1/P-1/S-1, Group 1 or 2), 1/8 Through 3/4 Inch Thick, E6010(Vertical Uphill), As-Welded Condition (Primarily Pipe Applications)

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2007
Status: inactive
Page Count: 20
ICS Code (Welding processes): 25.160.10
ISBN (print): 0-87171-490-6
scope:

The data to support this Standard Welding Procedure Specification (WPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Research Council. This Standard WPS is not valid using conditions and variables outside the ranges listed. The American Welding Society considers that this Standard WPS presents information for producing an acceptable weld using the conditions and variables listed. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this Standard WPS

abstract:

This standard contains the essential welding variables for carbon steel in the thickness range of 1/8 through 3/4 inch, using manual shielded metal arc welding with E6010 (vertical uphill). It... View More

Document History

B2.1-1-203R2007
January 1, 2007
Standard Welding Procedure Specification(WPS) for; Shielded Metal Arc Welding of Carbon Steel(M-1/P-1/S-1, Group 1 or 2), 1/8 Through 3/4 Inch Thick, E6010(Vertical Uphill), As-Welded Condition (Primarily Pipe Applications)
The data to support this Standard Welding Procedure Specification (WPS) have been derived from the above listed Procedure Qualification Records (PQRs) which were reviewed and validated under the...

References

Advertisement