AWS - B2.1-4-219:R2009
Standard Welding Procedure Specification(WPS) for; Gas Tungsten Arc Welding Followed By Shielded Metal Arc Welding of Chromium- Molybdenum Steel(M-4/P-4, Group 1 or 2), 1/8 Through 1/2 In.Thick,As-Welded Condition, 1/8 Through 1-1/2 In.Thick, Pwht Condition...
| Organization: | AWS |
| Publication Date: | 1 January 2009 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Welding processes): | 25.160.10 |
| ISBN (print): | 0-87171-594-5 |
scope:
The data to support this Standard Welding Procedure Specification (SWPS) were derived from the above-listed Procedure Qualification Records (PQRs) which were reviewed and validated under the auspices of the Welding Research Council. This SWPS is not valid using conditions and variables outside the ranges listed. The American Welding Society considers that this SWPS presents information for producing an acceptable weld using the conditions and variables listed. The user needs a significant knowledge of welding and accepts full responsibility for the performance of the weld and for providing the engineering capability, qualified personnel, and proper equipment to implement this SWPS
abstract:
This standard contains the essential welding variables for chromium-molybdenum steel in the thickness range of 1/8 through 1/2 in. in the as-welded condition; or 1/8 in. through 1-1/2 in. in the... View More
Document History