AWS - D1.2/D1.2M:2014

Structural Welding Code-- aluminum

active
Buy Now
Organization: AWS
Publication Date: 1 January 2014
Status: active
Page Count: 230
ICS Code (Aluminium structures): 91.080.17
ICS Code (Welded joints and welds): 25.160.40
ISBN (print): 978-0-87171-840-2
scope:

This code contains requirements for fabricating and erecting welded aluminum structures. When this code is stipulated in contract documents, conformance with all requirements of this code is required except those that the Engineer (see 1.2.1) or contract documents modifies or exempts.

abstract:

This code covers the welding requirements for any type structure made from aluminum structural alloys, except for aluminum pressure vessels and pressure piping. Clauses 1 through 8 constitute a... View More

Document History

D1.2/D1.2M:2014
January 1, 2014
Structural Welding Code-- aluminum
This code covers the welding requirements for any type structure made from aluminum structural alloys, except for aluminum pressure vessels and pressure piping. Clauses 1 through 8 constitute a body...

References

Advertisement