AWS - D14.4/D14.4M:2012

Specification for welded joints in machinery and equipment

inactive
Buy Now
Organization: AWS
Publication Date: 1 January 2012
Status: inactive
Page Count: 120
ICS Code (Welding processes): 25.160.10
ISBN (print): 978-0-87171-812-9
scope:

This specification sets forth requirements dealing with the allowable stresses, welded joint design, workmanship, procedure and performance qualification, inspection, repair and post weld treatments of welded connections used in machinery and equipment, subject to static and cyclic loading. It is intended to be used in conjunction with other specifications that provide application specific requirements (such as D14.1, D14.3, etc.). In the event a conflict arises between the application specific standard and AWS D14.4/D14.4M, the application specific standard shall take precedence. The intent of this document is to establish the effect of weld joint geometry, welding practices, and quality control on allowable stress levels. The specification also provides practices that can be used for examination of welded joints used in fabrication of machinery and equipment.

abstract:

This specification establishes common acceptance criteria for classifying and applying carbon and low-alloy steel welded joints used in the manufacture of machines and equipment. It also covers... View More

Document History

D14.4/D14.4M:2012
January 1, 2012
Specification for welded joints in machinery and equipment
This specification sets forth requirements dealing with the allowable stresses, welded joint design, workmanship, procedure and performance qualification, inspection, repair and post weld treatments...

References

Advertisement