AWS - D8.14M/D8.14:2017

Specification for Automotive Weld Quality Arc Welding of Aluminum

active
Buy Now
Organization: AWS
Publication Date: 1 January 2017
Status: active
Page Count: 40
ICS Code (Bodies and body components): 43.040.60
ICS Code (Welding, brazing and soldering in general): 25.160.01
ISBN (print): 978-0-87171-665-1
scope:

The purpose of this specification is to provide the minimum acceptance criteria for arc welding of various types of automotive parts made of aluminum alloys. 1.2 Units of Measurement This standard makes sole use of the International System of Units (SI). 1.3 Safety Safety issues and concerns are addressed in this standard, although health issues and concerns are beyond the scope of this standard. Safety and health information is available from the following sources: American Welding Society: (1) ANSI Z49.1, Safety in Welding, Cutting, and Allied Processes (2) AWS Safety and Health Fact Sheets (3) Other safety and health information on the AWS website Material or Equipment Manufacturers: (1) Safety Data Sheets supplied by materials manufacturers (2) Operating Manuals supplied by equipment manufacturers Work performed in accordance with this standard may involve the use of materials that have been deemed hazardous, and may involve operations or equipment that may cause injury or death. This standard does not purport to address all safety and health risks that may be encountered. The user of this standard should establish an appropriate safety program to address such risks as well as to meet applicable regulatory requirements. ANSI Z49.1 should be considered when developing the safety program

abstract:

This specification covers the arc welding of automotive components that are manufactured from aluminum alloys.

Document History

D8.14M/D8.14:2017
January 1, 2017
Specification for Automotive Weld Quality Arc Welding of Aluminum
The purpose of this specification is to provide the minimum acceptance criteria for arc welding of various types of automotive parts made of aluminum alloys. 1.2 Units of Measurement This standard...

References

Advertisement