IEC 60884-2-7

Plugs and socket-outlets for household and similar purposes – Part 2-7: Particular requirements for cord extension sets

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2011
Status: inactive
Page Count: 30
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

Replacement:

This Part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 16 A, intended for household and similar purposes, either indoors or outdoors.

NOTE 1 In the following countries, cord extension sets only for equipment of class II are not allowed: DE, UK and CZ.

NOTE 2 In the following country, rewirable cord extension sets are not allowed: ZA.

This standard does not apply to cord extension sets with means for reeling.

This standard also applies to cord extension sets which are intended to be used in a cable reel, and which therefore become cable reels with a detachable flexible cable. For the combination of the cord extension set, the reel requirements and tests of IEC 61242 have to be fulfilled in addition.

Cord extension sets should be suitable for use at ambient temperatures not normally exceeding +40 ºC, but their average over a period of 24 h does not exceed +35 °C, with a lower limit of the ambient air temperature of -5 °C.

Document History

June 1, 2013
Plugs and socket-outlets for household and similar purposes – Part 2-7: Particular requirements for cord extension sets CORRIGENDUM 1
A description is not available for this item.
June 1, 2013
AMENDMENT 1 Plugs and socket-outlets for household and similar purposes – Part 2-7: Particular requirements for cord extension sets
A description is not available for this item.
June 1, 2013
Plugs and socket-outlets for household and similar purposes – Part 2-7: Particular requirements for cord extension sets
Replacement: This Part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and...
IEC 60884-2-7
February 1, 2011
Plugs and socket-outlets for household and similar purposes – Part 2-7: Particular requirements for cord extension sets
Replacement: This Part of IEC 60884 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and...

References

Advertisement