ASTM International - ASTM A688/A688M-15

Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2015
Status: inactive
Page Count: 8
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters.

1.2 The tubing sizes covered shall be 5/8 to 1 in. [15.9 to 25.4 mm] inclusive outside diameter, and average or minimum wall thicknesses of 0.028 in. [0.7 mm] and heavier.

1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in... View More

Document History

March 1, 2024
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water...
September 1, 2022
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water...
September 1, 2018
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water...
ASTM A688/A688M-15
March 1, 2015
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification2 covers seamless and welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water...
March 1, 2012
Standard Specification for Seamless and Welded Austenitic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
April 1, 2011
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
May 1, 2010
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
March 1, 2008
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
This specification covers standard requirements for welded austenitic stainless steel feedforward heater tubes including those bent, if specified, into the form of U-tubes for application in tubular...
November 1, 2007
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
September 1, 2004
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
September 10, 2003
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
July 10, 2002
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
September 10, 2001
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
September 10, 2001
Standard Specification for Welded Austenitic Stainless Steel Feedwater Heater Tubes
1.1 This specification covers welded austenitic stainless steel feedwater heater tubes including those bent, if specified, into the form of U-tubes for application in tubular feed-water heaters. 1.2...
Advertisement