DOD - SMD 5962-90780

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH NON-INVERTING AND INVERTING INPUTS, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 16 August 2018
Status: active
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

August 10, 2023
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCEDSCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH NON-INVERTING AND INVERTING INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
SMD 5962-90780
August 16, 2018
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH NON-INVERTING AND INVERTING INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
October 15, 2012
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH NON-INVERTING AND INVERTING INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 7, 2004
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCE SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH NON-INVERTING AND INVERTING INPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 4, 1995
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCE SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH NON-INVERTING AND INVERTING INPUTS, MONOLITHIC SILICON
A description is not available for this item.
February 6, 1991
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCE SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH NON-INVERTING AND INVERTING INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of, military high reliability (device classes B, Q, and M)...

References

Advertisement