DLA - SMD-5962-90780
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCE SCHOTTKY, TTL, 10-BIT BUS INTERFACE FLIP-FLOPS WITH NON-INVERTING AND INVERTING INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 February 1991 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of, military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices." When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V devices shall meet or exceed the electrical performance characteristics specified in table I herein after exposure to the specified irradiation levels specified in the absolute maximum ratings herein and the RHA marked device shall be marked in accordance with MIL-I-38535. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54AS821 10-bit bus interface flip-flops with noninverting inputs and three-state outputs 02 54AS822 10-bit bus interface flip-flops with inverting inputs and three-state outputs 03 54AS825 8-bit bus interface flip-flops with noninverting inputs and three-state outputs 04 54AS826 8-bit bus interface flip-flops with inverting inputs and three-state outputs
The device class designator shall be a single letter identifying the product assurance level (see 6.7 herein) as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Voltage applied to a disabled 3-state output - - - - +5.5 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/ - - - - - - - - - 621.5 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL): 01, 02, 04 - - - - - - - - - - - - - - - - - - - - 0.8 V dc 03 - - - - - - - - - - - - - - - - - - - - - - - - 0.7 V dc Maximum high level output current (IOH) - - - - - - −24 mA Maximum low level output current (IOL) - - - - - - - +32 mA Case operating temperature range (TC) - - - - - - - −55°C to +125°C Minimum setup time, (ts) before CLK rising from data, 01, 02 - - - - - - - - - - - - - - - - 7 ns from [C bar][L bar][R bar] inactive, 03, 04, - - - - - - - - - - - - 8 ns from data, 03, 04 - - - - - - - - - - - - - - - - 7 ns from CLKEN high or low: 03 - - - - - - - - - - - - - - - - - - - - - - - 10.5 ns 04 - - - - - - - - - - - - - - - - - - - - - - - 7 ns Minimum hold time, (th) CLKEN or data after CLK rising - - - - - - - - - - - - - - - - - 0 ns Minimum pulse duration, (tw) CLK high or low, 01, 02 - - - - - - - - - - - - - 9 ns [C bar][L bar][R bar] low, 03, 04 - - - - - - - - - - - - - - - - - 5 ns CLK high or low: 03 - - - - - - - - - - - - - - - - - - - - - - - 9.5 ns 04 - - - - - - - - - - - - - - - - - - - - - - - 9 ns
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History