IEC 62386-103

Digital addressable lighting interface - Part 103: General requirements - Control devices

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 September 2018
Status: active
Page Count: 915
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Other standards related to lamps): 29.140.99
scope:

This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.

NOTE Tests in this standard are type tests. Requirements for testing individual products during production are not included.

Document History

November 1, 2022
Digital addressable lighting interface – Part 103: General requirements – Control devices
This part of IEC 62386 is applicable to control devices for control by digital signals of electronic lighting equipment.
IEC 62386-103
September 1, 2018
Digital addressable lighting interface - Part 103: General requirements - Control devices
This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all...
September 1, 2018
AMENDMENT 1 Digital addressable lighting interface – Part 103: General requirements – Control devices
A description is not available for this item.
November 1, 2014
Digital addressable lighting interface – Part 103: General requirements – Control devices
This Part of IEC 62386 is applicable to control devices in a bus system for control by digital signals of electronic lighting equipment. This electronic lighting equipment should be in line with the...

References

Advertisement