DS/EN ISO 16283-2

Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO 16283-2:2018)

inactive
Organization: DS
Publication Date: 14 August 2018
Status: inactive
Page Count: 56
ICS Code (Acoustics in building. Sound insulation): 91.120.20
ICS Code (Ceilings. Floors. Stairs): 91.060.30
scope:

This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are intended for room volumes in the range from 10 m3 to 250 m3 in the frequency range from 50 Hz to 5 000 Hz. The test results can be used to quantify, assess and compare the impact sound insulation in unfurnished or furnished rooms where the sound field can approximate to a diffuse field.

Document History

August 31, 2020
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO 16283-2:2020)
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are...
DS/EN ISO 16283-2
August 14, 2018
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO 16283-2:2018)
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are...
January 7, 2016
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation
This part of ISO 16283 specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These...
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/FDIS 16283-2:2015)
This part of ISO 16283 specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These...
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/DIS 16283-2:2013)
A description is not available for this item.
Advertisement