DSF/prEN ISO 16283-2 rev
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/DIS 16283-2:2013)
inactive
| Organization: | DS |
| Status: | inactive |
| Page Count: | 51 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
| ICS Code (Ceilings. Floors. Stairs): | 91.060.30 |
Document History
August 31, 2020
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO 16283-2:2020)
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are...
August 14, 2018
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO 16283-2:2018)
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are...
January 7, 2016
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation
This part of ISO 16283 specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These...
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/FDIS 16283-2:2015)
This part of ISO 16283 specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These...
DSF/prEN ISO 16283-2 rev
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/DIS 16283-2:2013)
A description is not available for this item.