DS/EN ISO 16283-2

Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO 16283-2:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 August 2020
Status: active
Page Count: 58
ICS Code (Acoustics in building. Sound insulation): 91.120.20
ICS Code (Ceilings. Floors. Stairs): 91.060.30
scope:

This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are intended for room volumes in the range from 10 m3 to 250 m3 in the frequency range from 50 Hz to 5 000 Hz. The test results can be used to quantify, assess and compare the impact sound insulation in unfurnished or furnished rooms where the sound field may or may not approximate to a diffuse field.

Document History

DS/EN ISO 16283-2
August 31, 2020
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO 16283-2:2020)
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are...
August 14, 2018
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation (ISO 16283-2:2018)
This document specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These procedures are...
January 7, 2016
Acoustics – Field measurement of sound insulation in buildings and of building elements – Part 2: Impact sound insulation
This part of ISO 16283 specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These...
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/FDIS 16283-2:2015)
This part of ISO 16283 specifies procedures to determine the impact sound insulation using sound pressure measurements with an impact source operating on a floor or stairs in a building. These...
Acoustics - Field measurement of sound insulation in buildings and of building elements - Part 2: Impact sound insulation (ISO/DIS 16283-2:2013)
A description is not available for this item.
Advertisement