ISO 21053

Life cycle analysis and recycling of ductile iron pipes for water applications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 20
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Water supply systems): 91.140.60
scope:

This document specifies the evaluation method of life cycle analysis of ductile iron pipes used for water applications as specified in ISO 2531 and ISO 16631.

Studies on economic and environmental impacts are important for utility decision-makers as they seek to balance budget concerns over immediate and long-term needs across acquisition, operations and maintenance, and planned end of life. For authorities and engineers designing pipeline systems, the life cycle cost analysis serves as a tool to study various scenarios to determine the right solution for sitespecific conditions and community values, as well as to provide the necessary data to support those decisions.

Informative annexes are included in this document as a compilation of reference and consensual factors (pumping cost, leakage incident rate, etc.).

Document History

ISO 21053
July 1, 2019
Life cycle analysis and recycling of ductile iron pipes for water applications
This document specifies the evaluation method of life cycle analysis of ductile iron pipes used for water applications as specified in ISO 2531 and ISO 16631. Studies on economic and environmental...

References

Advertisement