DS/EN ISO 13341

Gas cylinders - Fitting of valves to gas cylinders

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 November 2010
Status: active
Page Count: 22
ICS Code (Pressure vessels): 23.020.30
scope:

This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with ISO screw threads given in the normative references. It defines routines for inspection and preparation prior to valving for both taper and parallel screw threads. Torque values are given in Annex A for steel and aluminium gas cylinders including composite cylinders with steel or aluminium connectors. NOTE ISO/TR 11364 lists the valve to gas cylinder threads in use worldwide. This report gives details of the thread identification codes, whether the threads are interchangeable with ISO threads and if the taping procedure and torque values specified in this standard can be used. The technical report will give clear guidance for the method and torque for all listed inline threads, which are not interchangeable.

Document History

June 16, 2015
Gas cylinders - Fitting of valves to gas cylinders
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of...
DS/EN ISO 13341
November 1, 2010
Gas cylinders - Fitting of valves to gas cylinders
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with ISO screw threads...
November 24, 1998
Transportable gas cylinders - Fitting of valves to gas cylinders
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with screw threads...
February 11, 1998
Transportable gas cylinders - Fitting of valves to gas cylinders
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with screw threads...
Gas cylinders - Fitting of valves to gas cylinders - Amendment 1 (ISO 13341:2010/DAM 1:2013)
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of...
Gas cylinders - Fitting of valves to gas cylinders - Amendment 1 (ISO 13341:2010/FDAM 1:2014)
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of...
Transportable gas cylinders - Fitting of valves to gas cylinders (ISO/FDIS 13341:2010)
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with ISO screw threads...
Transportable gas cylinders - Fitting of valves to gas cylinders (ISO/DIS 13341:2008)
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with ISO screw threads...
Advertisement