DSF/EN ISO 13341/FPRA1

Gas cylinders - Fitting of valves to gas cylinders - Amendment 1 (ISO 13341:2010/FDAM 1:2014)

pending
Organization: DS
Status: pending
Page Count: 8
ICS Code (Petroleum products and natural gas handling equipment): 75.200
ICS Code (Pressure regulators): 23.060.40
ICS Code (Spools. Bobbins): 55.060
ICS Code (Pressure vessels): 23.020.30
scope:

This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of anionically polymerized polyamide 6, with or without reinforcements, for above ground storage of domestic heating oil, kerosene and diesel fuels for the supply of building heating/cooling systems. It is only applicable to static blow moulded and rotationally moulded polyethylene tanks and to rotationally moulded tanks made of anionically polymerized polyamide 6 that are subject to atmospheric pressure, but not subject to any external loading and have a capacity from 400 l up to 10 000 l.

Document History

June 16, 2015
Gas cylinders - Fitting of valves to gas cylinders
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of...
November 1, 2010
Gas cylinders - Fitting of valves to gas cylinders
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with ISO screw threads...
November 24, 1998
Transportable gas cylinders - Fitting of valves to gas cylinders
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with screw threads...
February 11, 1998
Transportable gas cylinders - Fitting of valves to gas cylinders
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with screw threads...
Gas cylinders - Fitting of valves to gas cylinders - Amendment 1 (ISO 13341:2010/DAM 1:2013)
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of...
DSF/EN ISO 13341/FPRA1
Gas cylinders - Fitting of valves to gas cylinders - Amendment 1 (ISO 13341:2010/FDAM 1:2014)
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of...
Transportable gas cylinders - Fitting of valves to gas cylinders (ISO/FDIS 13341:2010)
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with ISO screw threads...
Transportable gas cylinders - Fitting of valves to gas cylinders (ISO/DIS 13341:2008)
This standard specifies the essential procedures to be followed when connecting cylinder valves to gas cylinders. It applies to all valve and cylinder combinations connected with ISO screw threads...
Advertisement