DSF/EN ISO 13341/prA1
Gas cylinders - Fitting of valves to gas cylinders - Amendment 1 (ISO 13341:2010/DAM 1:2013)
| Organization: | DS |
| Status: | pending |
| Page Count: | 9 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This document specifies requirements for materials, physical properties and performance of single blow moulded and rotationally moulded polyethylene tanks and of rotationally moulded tanks made of anionically polymerized polyamide 6, with or without reinforcements, for above ground storage of domestic heating oil, kerosene and diesel fuels for the supply of building heating/cooling systems. It is only applicable to static blow moulded and rotationally moulded polyethylene tanks and to rotationally moulded tanks made of anionically polymerized polyamide 6 that are subject to atmospheric pressure, but not subject to any external loading and have a capacity from 400 l up to 10 000 l.
Document History