ETSI - TS 102 708-2-2
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-Part 2: Test Suite Structure and Test Purposes (TSS & TP)
| Organization: | ETSI |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 86 |
scope:
The present document contains the Test Suite Structure (TSS) and Test Purposes (TP) to test the Dedicated Short Range Communication (DSRC) High Data Rate (HDR) Application Layer.
The objective of the present document is to provide a basis for conformance tests for DSRC-HDR equipment specified in ETSI ES 200 674-1 [1] giving a high probability of inter-operability between different manufacturer's equipment.
The ISO standard for the methodology of conformance testing ISO/IEC 9646-1 [3] is used as a basis for the test methodology.
Document History