ETSI - TS 102 708-2-1
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | ETSI |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 25 |
scope:
The present document specifies Protocol Implementation Conformance Statement (PICS) proformas for the OSI application layer of HDR DSRC as defined in ES 200 674-1 [1], in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and in ETS 300 406 [4].
This proforma is intended for use by suppliers of equipment which is claimed to conform to the HDR DSRC application layer, as specified in ES 200 674-1 [1].
To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a telecommunication specification. Such a statement is called an Implementation Conformance Statement (ICS). The present document provides proforma ICS templates, to be filled in by equipment suppliers.
Document History