ETSI - TS 102 708-2-1

Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) proforma specification

inactive
Organization: ETSI
Publication Date: 1 February 2012
Status: inactive
Page Count: 25
scope:

The present document specifies Protocol Implementation Conformance Statement (PICS) proformas for the OSI application layer of HDR DSRC as defined in ES 200 674-1 [1], in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and in ETS 300 406 [4].

This proforma is intended for use by suppliers of equipment which is claimed to conform to the HDR DSRC application layer, as specified in ES 200 674-1 [1].

To evaluate conformance of a particular implementation, it is necessary to have a statement of which capabilities and options have been implemented for a telecommunication specification. Such a statement is called an Implementation Conformance Statement (ICS). The present document provides proforma ICS templates, to be filled in by equipment suppliers.

Document History

March 1, 2013
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-part 1: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document specifies Protocol Implementation Conformance Statement (PICS) proformas for the OSI application layer of HDR DSRC as defined in ES 200 674-1 [1], in compliance with the relevant...
TS 102 708-2-1
February 1, 2012
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document specifies Protocol Implementation Conformance Statement (PICS) proformas for the OSI application layer of HDR DSRC as defined in ES 200 674-1 [1], in compliance with the relevant...
March 1, 2010
Intelligent Transport Systems (ITS); RTTT; Test specifications for High Data Rate (HDR) data transmission equipment operating in the 5,8 GHz ISM band; Part 2: Application Layer Common Application Service Elements; Sub-Part 1: Protocol Implementation Conformance Statement (PICS) proforma specification
The present document specifies Protocol Implementation Conformance Statement (PICS) proformas for the OSI application layer of HDR DSRC as defined in ES 200 467-1 [1], in compliance with the relevant...

References

Advertisement