DIN 50154
Tensile test on foils and strips of aluminum and aluminum wrought alloys with a thickness of up to 0.200 mm
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2018 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aluminium products): | 77.150.10 |
Document History
September 1, 2019
Tensile test on foils and strips of aluminum and aluminum wrought alloys with a nominal thickness less than 0,200 mm
A description is not available for this item.
DIN 50154
October 1, 2018
Tensile test on foils and strips of aluminum and aluminum wrought alloys with a thickness of up to 0.200 mm
A description is not available for this item.
December 1, 1980
Tensile test without extensometer on foils and strips of aluminium and wrought aluminium alloys with a thickness up to 0,179 mm
A description is not available for this item.