DIN 50154

Tensile test on foils and strips of aluminum and aluminum wrought alloys with a nominal thickness less than 0,200 mm

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2019
Status: active
Page Count: 14
ICS Code (Aluminium products): 77.150.10

Document History

DIN 50154
September 1, 2019
Tensile test on foils and strips of aluminum and aluminum wrought alloys with a nominal thickness less than 0,200 mm
A description is not available for this item.
October 1, 2018
Tensile test on foils and strips of aluminum and aluminum wrought alloys with a thickness of up to 0.200 mm
A description is not available for this item.
December 1, 1980
Tensile test without extensometer on foils and strips of aluminium and wrought aluminium alloys with a thickness up to 0,179 mm
A description is not available for this item.
Advertisement