DIN 50154

Tensile test without extensometer on foils and strips of aluminium and wrought aluminium alloys with a thickness up to 0,179 mm

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 1980
Status: inactive
Page Count: 3
ICS Code (Aluminium products): 77.150.10

Document History

September 1, 2019
Tensile test on foils and strips of aluminum and aluminum wrought alloys with a nominal thickness less than 0,200 mm
A description is not available for this item.
October 1, 2018
Tensile test on foils and strips of aluminum and aluminum wrought alloys with a thickness of up to 0.200 mm
A description is not available for this item.
DIN 50154
December 1, 1980
Tensile test without extensometer on foils and strips of aluminium and wrought aluminium alloys with a thickness up to 0,179 mm
A description is not available for this item.

References

Advertisement