DS/EN 60705

Household microwave ovens – Methods for measuring performance

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 October 2018
Status: active
Page Count: 18
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens which are of interest to the user, and it specifies methods for measuring these characteristics. This fourth edition cancels and replaces the third edition published in 1999, its amendment 1 (2004) and its amendment 2 (2006), and constitutes a technical revision. The main changes from the previous edition are as follows: - the definition of rounding is given in 3.5; - the usable volume and the overall volume are respectively determined in 7.2 and 7.3.

Document History

DS/EN 60705
October 2, 2018
Household microwave ovens – Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
April 14, 2015
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
September 9, 2014
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
June 27, 2012
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
May 4, 2006
Household microwave ovens - Methods for measuring performance
Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also...
February 10, 2005
Household microwave ovens - Methods for measuring performance
This standard applies to appliances for heating food and beverages in microwave ovens for household use, having a rated microwave frequency of 2 450 MHz. It also applies to ovens that incorporate...
December 7, 1999
Household microwave ovens - Methods for measuring performance
Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also...
October 2, 1995
Methods for measuring the performance of microwave ovens for household and similar purposes
Applies to appliances for heating food and beverages, by electromagnetic energy (microwaves) in one or more of the I.S.M. frequency bands between 300 MHz and 30 GHz, for household use. These...
Household microwave ovens – Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
Amendment 1 to IEC 60705 Ed.4: Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
Household microwave ovens - Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
Household microwave ovens - Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
Advertisement