DS/EN 60705

Household microwave ovens - Methods for measuring performance

inactive
Organization: DS
Publication Date: 7 December 1999
Status: inactive
Page Count: 78
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also incorporate a browning function. It applies to combination microwave ovens when used in the microwave generating mode only. For safety of microwave ovens, see EN 60335-2-25 and EN 60335-2-90.

Document History

October 2, 2018
Household microwave ovens – Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
April 14, 2015
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
September 9, 2014
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
June 27, 2012
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
May 4, 2006
Household microwave ovens - Methods for measuring performance
Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also...
February 10, 2005
Household microwave ovens - Methods for measuring performance
This standard applies to appliances for heating food and beverages in microwave ovens for household use, having a rated microwave frequency of 2 450 MHz. It also applies to ovens that incorporate...
DS/EN 60705
December 7, 1999
Household microwave ovens - Methods for measuring performance
Applies to microwave and combination microwave ovens for heating food and beverages. These appliances may also use thermal cooking means as employed in conventional cooking ovens. They may also...
October 2, 1995
Methods for measuring the performance of microwave ovens for household and similar purposes
Applies to appliances for heating food and beverages, by electromagnetic energy (microwaves) in one or more of the I.S.M. frequency bands between 300 MHz and 30 GHz, for household use. These...
Household microwave ovens – Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
Amendment 1 to IEC 60705 Ed.4: Household microwave ovens - Methods for measuring performance
IEC 60705:2010 applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household microwave ovens...
Household microwave ovens - Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
Household microwave ovens - Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
Advertisement