ASTM International - ASTM A512-18

Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2018
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing.

1.2 This specification covers round, square, rectangular, and special shape mechanical tubing.

1.3 Round tube size ranges covered are outside diameters up to 3 1/2 in. (88.9 mm) and wall thickness from 0.035 to 0.500 in. (0.89 to 12.70 mm).

1.4 Optional supplementary requirements are provided and, when desired, shall be so stated in the order.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 This product is available in various grades (Section 6   Tables 1 and 2 and conditions (Section 5).

1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers cold-drawn buttweld carbon steel tubes for use as round, square, rectangular or special shape mechanical tubing. The carbon steel can be made unless a specific type of... View More

Document History

ASTM A512-18
September 1, 2018
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing....
November 1, 2017
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing....
March 1, 2012
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
October 1, 2006
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
October 1, 2005
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
October 10, 1996
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
October 10, 1996
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
Advertisement