ASTM International - ASTM A512-06(2012)
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing.
1.2 This specification covers round, square, rectangular, and special shape mechanical tubing.
1.3 Round tube size ranges covered are outside diameters up to 3 1/2 in. (88.9 mm) and wall thickness from 0.035 to 0.500 in. (0.89 to 12.70 mm).
1.4 Optional supplementary requirements are provided and, when desired, shall be so stated in the order.
1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers cold-drawn buttweld carbon steel tubes for use as round, square, rectangular or special shape mechanical tubing. The carbon steel can be made unless a specific type of... View More
Document History