ASTM International - ASTM A512-96

Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1996
Status: inactive
Page Count: 67
scope:

1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing.

1.2 This specification covers round, square, rectangular, and special shape mechanical tubing.

1.3 Round tube size ranges covered are outside diameters up to 3 1/2 in. (88.9 mm) and wall thickness from 0.035 to 0.500 in. (0.89 to 12.70 mm).

1.4 Optional supplementary requirements are provided and, when desired, shall be so stated in the order.

1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

September 1, 2018
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing....
November 1, 2017
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing....
March 1, 2012
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
October 1, 2006
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
October 1, 2005
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
ASTM A512-96
October 10, 1996
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
October 10, 1996
Standard Specification for Cold-Drawn Buttweld Carbon Steel Mechanical Tubing
1.1 This specification covers cold-drawn buttweld carbon steel tubes for use as mechanical tubing. 1.2 This specification covers round, square, rectangular, and special shape mechanical tubing. 1.3...
Advertisement