DIN 580
Lifting eye bolts
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This standard specifies properties for lifting eye bolts made of steel and stainless steel and provides guidance on their safe use as part of lifting appliances and slings.
Eye bolts conforming to this standard are suitable for use at temperatures ranging from -20 °C to +200 °C without a reduction in their lifting capacity.
Document History
DIN 580
September 1, 2010
Lifting eye bolts
This standard specifies properties for lifting eye bolts made of steel and stainless steel and provides guidance on their safe use as part of lifting appliances and slings.
Eye bolts conforming to...
August 1, 2003
Collar eyebolts for lifting purposes
A description is not available for this item.