JSA - JIS B 2404

Dimensions of gaskets for use with pipe flanges

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2018
Status: active
Page Count: 33
ICS Code (Seals for pipe and hose assemblies): 23.040.80
scope:

This Standard specifies the types and dimensions of gaskets used for flanges specified in the main texts of JIS B 2220, JIS B 2239, JIS B 2240 and JIS B 2241 connected to the piping for fluids such as steam, water and oil. This Standard is not applicable to gaskets corresponding to the flanges specified in ISO 7005-1, ISO 7005-2 and ISO 7005-3.

The dimensions of gaskets used for flanges shown in Annex E of JIS B 2220 are shown in Annex A for reference.

Document History

JIS B 2404
February 20, 2018
Dimensions of gaskets for use with pipe flanges
This Standard specifies the types and dimensions of gaskets used for flanges specified in the main texts of JIS B 2220, JIS B 2239, JIS B 2240 and JIS B 2241 connected to the piping for fluids such...
September 1, 2006
Dimensions of gaskets for use with pipe flanges
A description is not available for this item.
March 20, 1999
Dimensions of Gaskets for Use with Pipe Flanges
A description is not available for this item.
January 1, 1979
Spiral-Wound Gaskets for Pipe Flanges
A description is not available for this item.

References

Advertisement