JEDEC JESD 251
Addendum No. 1 to JESD251, Optional x4 Quad I/O With Data Strobe
inactive
Buy Now
| Organization: | JEDEC |
| Publication Date: | 1 October 2018 |
| Status: | inactive |
| Page Count: | 22 |
scope:
The JESD251 document defines the SPI (1-1-1) and Octal (8-8-8) I/O modes, including features, functionalities, package, and ball/signal assignments with the exception of what is stated within this addendum.
Document History
February 1, 2020
EXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices, Version 1.0
This standard specifies the eXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices, which provides high data throughput, low signal count, and limited backward compatibility with...
JEDEC JESD 251
October 1, 2018
Addendum No. 1 to JESD251, Optional x4 Quad I/O With Data Strobe
The JESD251 document defines the SPI (1-1-1) and Octal (8-8-8) I/O modes, including features, functionalities, package, and ball/signal assignments with the exception of what is stated within this...
July 1, 2018
EXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices
This standard specifies the eXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices, which provides high data throughput, low signal count, and limited backward compatibility with...