JEDEC JESD 251

EXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices

inactive
Buy Now
Organization: JEDEC
Publication Date: 1 July 2018
Status: inactive
Page Count: 74
scope:

This standard specifies the eXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices, which provides high data throughput, low signal count, and limited backward compatibility with legacy Serial Peripheral Interface (SPI) devices. It is primarily for use in computing, automotive, Internet Of Things (IOT), embedded systems and mobile systems, between host processing and peripheral devices. The xSPI electrical interface can deliver up to 400 MBytes per second raw data throughput.

Document History

February 1, 2020
EXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices, Version 1.0
This standard specifies the eXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices, which provides high data throughput, low signal count, and limited backward compatibility with...
October 1, 2018
Addendum No. 1 to JESD251, Optional x4 Quad I/O With Data Strobe
The JESD251 document defines the SPI (1-1-1) and Octal (8-8-8) I/O modes, including features, functionalities, package, and ball/signal assignments with the exception of what is stated within this...
JEDEC JESD 251
July 1, 2018
EXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices
This standard specifies the eXpanded Serial Peripheral Interface (xSPI) for Non Volatile Memory Devices, which provides high data throughput, low signal count, and limited backward compatibility with...

References

Advertisement