ASTM International - ASTM B171/B171M-12
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
| Organization: | ASTM International |
| Publication Date: | 15 October 2012 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification2 establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered:
| Copper Alloy | Previously Used Designation |
| C36500 | Leaded Muntz Metal |
| C44300 | Admirality, Arsenical |
| C44400 | Admirality, Antimonial |
| C44500 | Admirality, Phosphorized |
| C46400 | Naval Brass, Uninhibited |
| C46500 | Naval Brass, Arsenical |
| C61300 | Aluminum Bronze |
| C61400 | Aluminum Bronze D |
| C63000 | 10 % Aluminum-Nickel Bronze |
| C63200 | 9 % Aluminum-Nickel Bronze |
| C70600 | 90-10 Copper Nickel |
| C70620 | 90-10 Copper Nickel -(modified for welding) |
| C71500 | 70-30 Copper Nickel |
| C71520 | 70-30 Copper Nickel-(modified for welding) |
| C72200 | . . . |
1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000,... View More
Document History