ASTM International - ASTM B171/B171M-04e1

Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 7
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered:

Copper Alloy

Previously Used Designation

C36500Leaded Muntz Metal
C44300Admirality, Arsenical
C44400Admirality, Antimonial
C44500Admirality, Phosphorized
C46400Naval Brass, Uninhibited
C46500Naval Brass, Arsenical
C61300Aluminum Bronze
C61400Aluminum Bronze D
C6300010 % Aluminum-Nickel Bronze
C632009 % Aluminum-Nickel Bronze
C7060090-10 Copper Nickel
C7062090-10 Copper Nickel -(modified for welding)
C7150070-30 Copper Nickel
C7152070-30 Copper Nickel-(modified for welding)
C72200. . .

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000,... View More

Document History

October 1, 2024
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification2 covers the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are...
October 1, 2018
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification2 establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys...
October 15, 2012
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification2 establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys...
January 1, 2011
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000, C63200,...
January 1, 2011
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000, C63200,...
October 1, 2009
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are...
April 1, 2009
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are...
May 1, 2004
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered: Copper Alloy Previously...
ASTM B171/B171M-04e1
May 1, 2004
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered: Copper Alloy Previously...
December 10, 1999
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered: Copper Alloy Previously...
December 10, 1999
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered: Copper Alloy Previously...
January 1, 1999
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
A description is not available for this item.
Advertisement