ASTM International - ASTM B171/B171M-24
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
| Organization: | ASTM International |
| Publication Date: | 1 October 2024 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification2 covers the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered:
| Copper Alloy | Previously Used Designation |
| C36500 | Leaded Muntz Metal |
| C44300 | Admirality, Arsenical |
| C44400 | Admirality, Antimonial |
| C44500 | Admirality, Phosphorized |
| C46400 | Naval Brass, Uninhibited |
| C46500 | Naval Brass, Arsenical |
| C61300 | Aluminum Bronze |
| C61400 | Aluminum Bronze D |
| C63000 | 10?% Aluminum-Nickel Bronze |
| C63200 | 9?% Aluminum-Nickel Bronze |
| C70600 | 90-10 Copper Nickel |
| C70620 | 90-10 Copper Nickel-(modified for welding) |
| C71500 | 70-30 Copper Nickel |
| C71520 | 70-30 Copper Nickel-(modified for welding) |
| C72200 | . . . |
1.2 Units-The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000,... View More
Document History