ASTM International - ASTM B171/B171M-12

Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 October 2012
Status: inactive
Page Count: 7
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification2 establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered:

Copper Alloy Previously Used Designation
   
C36500 Leaded Muntz Metal
C44300 Admirality, Arsenical
C44400 Admirality, Antimonial
C44500 Admirality, Phosphorized
C46400 Naval Brass, Uninhibited
C46500 Naval Brass, Arsenical
C61300 Aluminum Bronze
C61400 Aluminum Bronze D
C63000 10 % Aluminum-Nickel Bronze
C63200 9 % Aluminum-Nickel Bronze
C70600 90-10 Copper Nickel
C70620 90-10 Copper Nickel -(modified for welding)
C71500 70-30 Copper Nickel
C71520 70-30 Copper Nickel-(modified for welding)
C72200 . . .

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000,... View More

Document History

October 1, 2024
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification2 covers the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are...
October 1, 2018
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification2 establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys...
ASTM B171/B171M-12
October 15, 2012
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification2 establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys...
January 1, 2011
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000, C63200,...
January 1, 2011
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
This specification establishes the requirements for plates, sheets, and circles cut from plates and sheets made of UNS C36500, C44300, C44400, C44500, C46400, C46500, C61300, C61400, C63000, C63200,...
October 1, 2009
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are...
April 1, 2009
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate, sheet, and circles cut from plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are...
May 1, 2004
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered: Copper Alloy Previously...
May 1, 2004
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered: Copper Alloy Previously...
December 10, 1999
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered: Copper Alloy Previously...
December 10, 1999
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
1.1 This specification establishes the requirements for copper-alloy plate and sheet for pressure vessels, condensers, and heat exchangers. The following alloys are covered: Copper Alloy Previously...
January 1, 1999
Standard Specification for Copper-Alloy Plate and Sheet for Pressure Vessels, Condensers, and Heat Exchangers
A description is not available for this item.
Advertisement