NEMA - ANSI C119.1

Electric Connectors— Sealed Insulated Underground Connector Systems Rated 600 Volts

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2011
Status: inactive
Page Count: 46
scope:

This standard covers sealed, insulated underground connector systems rated at six hundred (600) volts for utility applications and establishes electrical, mechanical, and sealing requirements for sealed underground connector systems.

Purpose

The purpose of this standard is to give reasonable assurance to the user that sealed, insulated underground connector systems meeting the requirements of this standard will perform in a satisfactory manner, provided they have been properly selected for the intended application and are installed in accordance with the manufacturer's recommendations.

 

Document History

January 1, 2023
Electric Connectors — Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed insulated underground connector systems rated at 600 V for utility applications. The standard establishes electrical, mechanical, and sealing requirements for sealed...
January 1, 2016
Electric Connectors - Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed, insulated underground connector systems rated at 600 V for utility applications and establishes electrical, mechanical, and sealing requirements for sealed insulated...
ANSI C119.1
January 1, 2011
Electric Connectors— Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed, insulated underground connector systems rated at six hundred (600) volts for utility applications and establishes electrical, mechanical, and sealing requirements for...
January 13, 2006
Electric Connectors Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed, insulated underground connector systems rated at six hundred (600) volts for utility applications and establishes electrical, mechanical, and sealing requirements for...
January 1, 2002
Electric Connectors Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed, insulated underground connector systems rated at 600 volts for utility applications and establishes electrical, mechanical, and sealing requirements for sealed...
January 1, 1986
Electric Connectors - Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard describes the performance criteria and design-test procedures for the following as applied to sealed insulated underground connector systems rated at 600 volts for utility applications:...

References

Advertisement