NEMA - C119.1
Electric Connectors — Sealed Insulated Underground Connector Systems Rated 600 Volts
active, Most Current
| Organization: | NEMA |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 31 |
scope:
This standard covers sealed insulated underground connector systems rated at 600 V for utility applications. The standard establishes electrical, mechanical, and sealing requirements for sealed insulated underground connector systems. The standard also establishes the additional requirements for their use in overhead outdoor applications.
Document History
C119.1
January 1, 2023
Electric Connectors — Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed insulated underground connector systems rated at 600 V for utility applications. The standard establishes electrical, mechanical, and sealing requirements for sealed...
January 1, 2016
Electric Connectors - Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed, insulated underground connector systems rated at 600 V for utility applications and establishes electrical, mechanical, and sealing requirements for sealed insulated...
January 1, 2011
Electric Connectors— Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed, insulated underground connector systems rated at six hundred (600) volts for utility applications and establishes electrical, mechanical, and sealing requirements for...
January 13, 2006
Electric Connectors Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed, insulated underground connector systems rated at six hundred (600) volts for utility applications and establishes electrical, mechanical, and sealing requirements for...
January 1, 2002
Electric Connectors Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard covers sealed, insulated underground connector systems rated at 600 volts for utility applications and establishes electrical, mechanical, and sealing requirements for sealed...
January 1, 1986
Electric Connectors - Sealed Insulated Underground Connector Systems Rated 600 Volts
This standard describes the performance criteria and design-test procedures for the following as applied to sealed insulated underground connector systems rated at 600 volts for utility applications:...