JSA - JIS T 5407
Dentistry - elevators - General requirements
| Organization: | JSA |
| Publication Date: | 25 February 2010 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Dental instruments): | 11.060.25 |
scope:
This Standard specifies general material and performance requirements for metal dental elevators (hereafter referred to as "elevators").
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 15087-1: 1999 Dental elevators-Part 1: General requirements (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS, are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History