DSF/PREN 50697
Information technology – Measurement of end-to-end (E2E) links
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Emission): | 33.100.10 |
scope:
This Standard specifies the measurement of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four pairs in both field and laboratory conditions.
Document History
November 8, 2022
Information technology – Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in EN 50173 20: a) end-to-end (E2E) link Class D, E and EA; b) modular...
July 31, 2019
Information technology – Measurement of end-to-end (E2E) links
This Standard specifies the measurement of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four...
DSF/PREN 50697
Information technology – Measurement of end-to-end (E2E) links
This Standard specifies the measurement of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four...
Information technology – Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in prEN 50173 20: a) end-to-end (E2E) link Class D, E and EA; b)...