DSF/PREN 50697

Information technology – Measurement of end-to-end links, modular plug terminated links and direct attach cabling

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Networking): 35.110
ICS Code (Emission): 33.100.10
scope:

This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in prEN 50173 20: a) end-to-end (E2E) link Class D, E and EA; b) modular plug terminated links (MPTLs) of Class D, E, EA, F, FA and of Class I and II; c) direct attach cabling of Class D, E, EA, F, FA and of Class I and II. The free connectors which terminate two and four pairs in field and laboratory conditions are included. This document specifies laboratory and field measurement procedures. The requirements for accuracy to measure cabling parameters identified in prEN 50173 20 are provided in IEC 61935 1 and EN 61935 2.

Document History

November 8, 2022
Information technology – Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in EN 50173 20: a) end-to-end (E2E) link Class D, E and EA; b) modular...
July 31, 2019
Information technology – Measurement of end-to-end (E2E) links
This Standard specifies the measurement of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four...
Information technology – Measurement of end-to-end (E2E) links
This Standard specifies the measurement of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four...
DSF/PREN 50697
Information technology – Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in prEN 50173 20: a) end-to-end (E2E) link Class D, E and EA; b)...
Advertisement