DS/EN 50697

Information technology – Measurement of end-to-end (E2E) links

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 July 2019
Status: active
Page Count: 15
ICS Code (Networking): 35.110
ICS Code (Emission): 33.100.10
scope:

This Standard specifies the measurement of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four pairs in both field and laboratory conditions.

Document History

November 8, 2022
Information technology – Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in EN 50173 20: a) end-to-end (E2E) link Class D, E and EA; b) modular...
DS/EN 50697
July 31, 2019
Information technology – Measurement of end-to-end (E2E) links
This Standard specifies the measurement of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four...
Information technology – Measurement of end-to-end (E2E) links
This Standard specifies the measurement of end-to-end links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four...
Information technology – Measurement of end-to-end links, modular plug terminated links and direct attach cabling
This document specifies the measurement of two- and four-pair balanced cabling of the following cabling configurations specified in prEN 50173 20: a) end-to-end (E2E) link Class D, E and EA; b)...
Advertisement