ISO 10216
Anodizing of aluminium and its alloys — Instrumental determination of image clarity of anodic oxidation coatings — Instrumental method TECHNICAL CORRIGENDUM 1
| Organization: | ISO |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard specifies an instrumental method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys by measuring reflection from the surface with the help of a sliding combed shutter.
The test can only be applied to a flat surface which can reflect the image on the limited combed shutter and photo-receiver. This method can also measure the optical evenness of anodic oxidation coatings on aluminium and aluminium alloys.
Document History